TT Electronics Photo Sensor, Lateral Tm, Boc; No. Of Pins Tt Electronics/optek Technology OPL550-OCA

Description
PHOTO SENSOR, LATERAL TM, BOC; No. of Pins:3Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
PHOTO SENSOR, LATERAL TM, BOC; No. of Pins:3Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Sensor, Lateral Tm, Boc; No. Of Pins Tt Electronics/optek Technology - 40P0647 - Newark, An Avnet Company
Chicago, IL, United States
Photo Sensor, Lateral Tm, Boc; No. Of Pins Tt Electronics/optek Technology
40P0647
Photo Sensor, Lateral Tm, Boc; No. Of Pins Tt Electronics/optek Technology 40P0647
PHOTO SENSOR, LATERAL TM, BOC; No. of Pins:3Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

PHOTO SENSOR, LATERAL TM, BOC; No. of Pins:3Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Spectral Sensitivity @ Peak:-; Operating Temperature Min:-40°C; Operating Temperature Max:85°C; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 40P0647
Product Name Photo Sensor, Lateral Tm, Boc; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCX - 120LQ100SCX - Infineon Technologies AG
Specs
Diode Type Schottky
Diode Applications Rectifier; Power Diodes
VR 100 volts
View Details
Diode, Schottky, 15Ma, 70V; Diode Configuration Nexperia - 25AC6212 - Newark, An Avnet Company
Specs
Diode Type Schottky
RoHS Compliant RoHS
VF 1 volts
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details