The OPIA4N35A is a 6-pin SMD optocoupler with 5,000 Vrms electrical isolation, featuring a single LED and phototransistor sensor. It operates with a current transfer ratio ranging from 60 to 600%, and has a collector-emitter voltage rating of 60 V. The device supports operating temperatures from -30°C to +100°C and is housed in a surface-mount package. Tape and reel packaging is available with the TR suffix, though this variant includes the TU suffix for tube packing. The part meets UL and VDE isolation standards with certification numbers E58730 and 40026624 respectively.
OPTOISO 5KV TRANS W/BASE 6SMD Product overview: OPIA4N35ATUE from TT Electronics / Optek is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5KV. Search-friendly keywords include transistor, BJT, switching, amplification, 5KV, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPIA4N35ATUE can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-OPIA4N35ATUE |
| Product Name | 5KV Bipolar Transistor |
| Package Type | Tube |