The OPI7010 is an optically coupled isolator with an infrared emitting diode coupled to a silicon NPN phototransistor, designed for electrical isolation between input and output circuits. It is housed in a black plastic dual-in-line package with 0.30-inch pin spacing. The device supports ±6 kVDC input-to-output isolation voltage and operates over a temperature range of -40°C to +85°C. The collector-emitter voltage rating is 30 V, and the emitter-collector voltage is 5.0 V. The DC current transfer ratio is minimum 100% at 10 mA forward current and 5 V collector-emitter voltage. The package meets UL 94 V-0 flammability standards and is UL registered under File No. E58730. The device is RoHS compliant.
OPTOISOLATR 6KV TRANSISTOR 4-DIP Product overview: OPI7010 from TT Electronics / Optek is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 6KV, DIP. Search-friendly keywords include transistor, BJT, switching, amplification, 6KV, DIP, Bipolar Transistor, Transistor, Photovoltaic Output Optoisolators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 903-OPI7010 can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Bipolar RF Transistors |
| Product Number | 903-OPI7010 |
| Product Name | 6KV DIP Bipolar Transistor |
| Package Type | Bulk |