TT Electronics Isolators - Optoisolators - Logic Output Optoisolators OPI155

Description
OPTOISO 50KV OPEN COLLECTOR
Description
OPTOISO 50KV OPEN COLLECTOR

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - OPI155 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
OPI155
Isolators - Optoisolators - Logic Output Optoisolators OPI155
OPTOISO 50KV OPEN COLLECTOR

OPTOISO 50KV OPEN COLLECTOR

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number OPI155
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

SMT Isolators and Circulators -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
Frequency Range: 1200 to 12000 MHz
View Details
Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Surface Mount Isolators - NSI25R4 - kTB Solutions
Specs
Component Isolator
Frequency Range: 1030 MHz
Isolation 23 dB
View Details
High Power Circulator coaxial type 1.0 to 3.8GHz - UIYCC4546A - UIY Inc.
Specs
Component Circulator
Configuration Coaxial
Package Size 45mm x 46mm x 26mm
View Details