TT Electronics Isolators - Optoisolators - Logic Output Optoisolators OPI1290-040

Description
OPTOISO PUSH PULL
Description
OPTOISO PUSH PULL

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - OPI1290-040 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
OPI1290-040
Isolators - Optoisolators - Logic Output Optoisolators OPI1290-040
OPTOISO PUSH PULL

OPTOISO PUSH PULL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number OPI1290-040
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - 2750D0020-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 5000 to 6500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI4020X - kTB Solutions
Specs
Component Isolator
Frequency Range: 600 to 2700 MHz
Isolation 40 dB
View Details
Broadband Circulator drop in 12 to 18GHz - UIYBDC815B - UIY Inc.
Specs
Component Circulator
Package Size 8.9mm x 15mm x 7.8mm
Frequency Range: 12000 to 18000 MHz
View Details