TT Electronics Optoisolators - Logic Output - OPI1290-018 OPI1290-018

Description
Manufacturer: TT Electronics Win Source Part Number: 929706-OPI1290-018 Operating Temperature Range: -20°C ~ 75°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole - 1 Channel - CMTI Package: Bulk Package: Nonstandard, 5 Lead Mounting: Through Hole Part Status: Obsolete Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet
Description
Manufacturer: TT Electronics Win Source Part Number: 929706-OPI1290-018 Operating Temperature Range: -20°C ~ 75°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole - 1 Channel - CMTI Package: Bulk Package: Nonstandard, 5 Lead Mounting: Through Hole Part Status: Obsolete Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoisolators - Logic Output - OPI1290-018 - 929706-OPI1290-018 - Win Source Electronics
Laguna Hills, CA, United States
Optoisolators - Logic Output - OPI1290-018
929706-OPI1290-018
Optoisolators - Logic Output - OPI1290-018 929706-OPI1290-018
Manufacturer: TT Electronics Win Source Part Number: 929706-OPI1290-018 Operating Temperature Range: -20°C ~ 75°C Features: Logic Output Optoisolator - Push-Pull, Totem Pole - 1 Channel - CMTI Package: Bulk Package: Nonstandard, 5 Lead Mounting: Through Hole Part Status: Obsolete Categories: Isolators ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 25 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.40.8000

Manufacturer: TT Electronics
Win Source Part Number: 929706-OPI1290-018
Operating Temperature Range: -20°C ~ 75°C
Features: Logic Output Optoisolator - Push-Pull, Totem Pole - 1 Channel - CMTI
Package: Bulk
Package: Nonstandard, 5 Lead
Mounting: Through Hole
Part Status: Obsolete
Categories: Isolators
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 25
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.40.8000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 929706-OPI1290-018
Product Name Optoisolators - Logic Output - OPI1290-018
Operating Temperature -4 to 167 F (-20 to 75 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Conditioners and Isolators - 2946-857-414-ND - DigiKey
Specs
Outputs Analog Current Output
Inputs Voltage
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers
A20100 Repeater Power Supply | Space-saving 6 mm Enclosure - A20100 - Knick Interface LLC
Specs
Agency Approval EN 61140
Application General Lab & Industrial
Isolation up to 600 V
View Details
8B40 Voltage Input Modules, 1kHz Bandwidth - 8B40-02 - Dataforth Corporation
Specs
Form Factor Modular Bay or Slot System
Agency Approval UL, CE
Application General Lab & Industrial
View Details