TT Electronics Isolators - Optoisolators - Logic Output Optoisolators OPI127-032

Description
OPTOISO 15KV PUSH PULL
Description
OPTOISO 15KV PUSH PULL

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Logic Output Optoisolators - OPI127-032 - Acme Chip Technology Co., Limited
Shenzhen, China
Isolators - Optoisolators - Logic Output Optoisolators
OPI127-032
Isolators - Optoisolators - Logic Output Optoisolators OPI127-032
OPTOISO 15KV PUSH PULL

OPTOISO 15KV PUSH PULL

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category RF Isolators and RF Circulators
Product Number OPI127-032
Product Name Isolators - Optoisolators - Logic Output Optoisolators
Component Isolator
Unlock Full Specs
to access all available technical data

Similar Products

Isolators and Circulators: For K, L and X-Bands -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Component Isolator; Circulator
View Details
Isolators - 2735D0040-01 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Component Isolator
Frequency Range: 8500 to 11500 MHz
Isolation 17 dB
View Details
Drop-In Isolators - NDI2430D - kTB Solutions
Specs
Component Isolator
Frequency Range: 5100 to 5900 MHz
Isolation 20 dB
View Details
Waveguide Circulator 18 to 26.5GHz - UIYWC2830A - UIY Inc.
Specs
Component Circulator
Configuration Waveguide
Package Size 22.4mm x 30mm x 28mm
View Details