TT Electronics Optocoupler; No. Of Channels Tt Electronics/optek Technology OPI1266.

Description
OPTOCOUPLER; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:500Kbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:20mA; No. of Channels:1Channels; Operating RoHS Compliant: Yes
Description
OPTOCOUPLER; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:500Kbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:20mA; No. of Channels:1Channels; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; No. Of Channels Tt Electronics/optek Technology - 81AC2627 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; No. Of Channels Tt Electronics/optek Technology
81AC2627
Optocoupler; No. Of Channels Tt Electronics/optek Technology 81AC2627
OPTOCOUPLER; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:500Kbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:20mA; No. of Channels:1Channels; Operating RoHS Compliant: Yes

OPTOCOUPLER; No. of Channels:1 Channel; Isolation Voltage:16kV; Data Rate:500Kbps; Optocoupler Case Style:DIP; No. of Pins:5Pins; Product Range:-; SVHC:No SVHC (27-Jun-2018); Input Current:20mA; No. of Channels:1Channels; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 81AC2627
Product Name Optocoupler; No. Of Channels Tt Electronics/optek Technology
Input 20mA
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI3033ASXUMA1CT-ND - DigiKey
Specs
Package Type "20-BFSOP (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 5700 volts
View Details
Optocoupler module - 859-708 - WAGO
Specs
Input DC
Rise Time 3 µs
View Details
High Voltage Opto-Coupler - OC100G - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details