Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
FIBER OPTIC RECEIVERS
TT ELECTRONICS
OPF470 -- FIBER OPTIC RECEIVERS
TT Electronics
Fiber Optic Receivers
OPF470
Description
Fiber Optic Receiver General Purpose 5nA
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Fiber Optic Receiver General Purpose 5nA
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Fiber Optic Receivers
365-1028-ND
Fiber Optic Receivers
365-1028-ND
Fiber Optic Receiver General Purpose 5nA
Fiber Optic Receiver General Purpose 5nA
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Fiber Optic Receivers
Product Number
365-1028-ND
Product Name
Fiber Optic Receivers
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Fibre Optic Receivers
2707763
Specs
Data Rate
16 Mbps
Rise Time
25 ns
View Details
Newport MKS
Ultrafast Fiber-Optic Biased Detector, 500-1630 nm InGaAs, 45 GHz, FC Singlemode
1014
Specs
Rise Time
0.0090 ns
Bandwidth
0.0 to 45000 MHz
View Details
Ultra Energy
FOR-CC-850-MM Fiber Optic Receiver – Contact Closure, 850 nm, Multi-mode
Specs
Cable Type
Multimode
Connector Type
ST
Operating Temperature
-40 to 185 F (-40 to 85 C)
View Details
Glenair, Inc.
Digital Opto-Electronic Transceivers, Transmitters and Receivers
Specs
Packaging Type
PCB Mount, Cavity/Integrated
Data Rate
1000 to 10000 Mbps
View Details