TT ELECTRONICS
OPE2275S-128 -- ENCODER, DUAL CHANNEL, SHAFT 128 PPR, BOX
TT Electronics
ENCODER, DUAL CHANNEL, SHAFT 128 PPR, BOX
OPE2275S-128
Description
Features:
Body O.D. = 28 mm [1.10"]
Shaft Diameter 6.35 mm [0.25"]
3⁄8"-32 UNF Thread
Analog Output
100 - 5,000 RPM
Description
Features:
Body O.D. = 28 mm [1.10"]
Shaft Diameter 6.35 mm [0.25"]
3⁄8"-32 UNF Thread
Analog Output
100 - 5,000 RPM
Suppliers
ENCODER, DUAL CHANNEL, SHAFT 128 PPR, BOX
70049202
Features:
Body O.D. = 28 mm [1.10"]
Shaft Diameter 6.35 mm [0.25"]
3⁄8"-32 UNF Thread
Analog Output
100 - 5,000 RPM
Features:
- Body O.D. = 28 mm [1.10"]
- Shaft Diameter 6.35 mm [0.25"]
- 3⁄8"-32 UNF Thread
- Analog Output
- 100 - 5,000 RPM
Supplier's Site
Technical Specifications
|
Product Category
|
Rotary Encoders |
|
Product Number
|
70049202 |
|
Product Name
|
ENCODER, DUAL CHANNEL, SHAFT 128 PPR, BOX |
Unlock Full Specs
to access all available technical data
Similar Products
Midwest Motion Products, Inc.
Encoder Technology
Magnetic
View Details
Encoder Technology
Magnetic
Encoder Type
Incremental
Output Signal
Square Wave
View Details
Gurley Precision Instruments
Encoder Technology
Optical
Encoder Type
Incremental
Features
Hollow Shaft
View Details
EBE Elektro-Bau-Elemente GmbH
Encoder Technology
Magnetic
Operating Temperature
-4 to 158 F (-20 to 70 C)
View Details