TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB963T11

Description
SENSOR OPTICAL 3.18MM PCB MOUNT
Description
SENSOR OPTICAL 3.18MM PCB MOUNT

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB963T11
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB963T11
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Linear Position Sensors
Product Number OPB963T11
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Sensor Technology Time of Flight Optical Position Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details
 - 7753899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Profile sensors - S15366-512 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1975 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.2000 inch (0.0 to 5.08 mm)
View Details