TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960T51 OPB960T51

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1234004-OPB960T51 Series: Photologic Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C (TA) Package: PCB Mount Response Time: 70ns Operating Supply Voltage: 4.75 V ~ 5.25 V Output Configuration: Totem Pole, Buffer Sensing Method: Transmissive Family Name: OPB960 Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Operating Supply Current: 15mA Manufacturer Homepage: www.ttelectronics.co m/ Alternative Parts (Cross-Reference): HOA06960-N51; HOA06970-L55; HOA06960-P55; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1234004-OPB960T51 Series: Photologic Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C (TA) Package: PCB Mount Response Time: 70ns Operating Supply Voltage: 4.75 V ~ 5.25 V Output Configuration: Totem Pole, Buffer Sensing Method: Transmissive Family Name: OPB960 Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Operating Supply Current: 15mA Manufacturer Homepage: www.ttelectronics.co m/ Alternative Parts (Cross-Reference): HOA06960-N51; HOA06970-L55; HOA06960-P55; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960T51 - 1234004-OPB960T51 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960T51
1234004-OPB960T51
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960T51 1234004-OPB960T51
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1234004-OPB960T51 Series: Photologic Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 70°C (TA) Package: PCB Mount Response Time: 70ns Operating Supply Voltage: 4.75 V ~ 5.25 V Output Configuration: Totem Pole, Buffer Sensing Method: Transmissive Family Name: OPB960 Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Operating Supply Current: 15mA Manufacturer Homepage: www.ttelectronics.co m/ Alternative Parts (Cross-Reference): HOA06960-N51; HOA06970-L55; HOA06960-P55; Introduction Date: February 11, 1998 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1234004-OPB960T51
Series: Photologic
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 70°C (TA)
Package: PCB Mount
Response Time: 70ns
Operating Supply Voltage: 4.75 V ~ 5.25 V
Output Configuration: Totem Pole, Buffer
Sensing Method: Transmissive
Family Name: OPB960
Sensing Distance: 0.125" (3.18mm)
Categories: Sensors, Transducers
Operating Supply Current: 15mA
Manufacturer Homepage: www.ttelectronics.com/
Alternative Parts (Cross-Reference): HOA06960-N51; HOA06970-L55; HOA06960-P55;
Introduction Date: February 11, 1998
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1234004-OPB960T51
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - LogicOutput - OPB960T51
Operating Temperature -40 to 70 C (-40 to 158 F)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.8 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
D6T MEMS Thermal Sensors - D6T-HARNESS-02 - Aratas America LLC
Specs
Sensor Type Temperature
Standards and Certifications RoHS
View Details
Two-Channel Silicon-Based Thermopile - ST120 Dual - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details
Motion Sensor ICs - 2441856P - RS Components, Ltd.
Specs
Package / Mounting SIP-3
Standards and Certifications RoHS
Operating Temperature -40 C (-40 F)
View Details