TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB916BOCZ

Description
SENSOR OPTICAL 5.08MM MOD WIRE
Description
SENSOR OPTICAL 5.08MM MOD WIRE

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB916BOCZ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB916BOCZ
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB916BOCZ
SENSOR OPTICAL 5.08MM MOD WIRE

SENSOR OPTICAL 5.08MM MOD WIRE

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number OPB916BOCZ
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - 620-1056-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - High Temperature Inductive Proximity Sensors - M30 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.7874 inch (2 to 20 mm)
View Details
Proximity sensor - SMEO-4U-K-LED-230 - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 0.5000 kHz
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details
2 suppliers