TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB890T11Z

Description
Win Source Part Number: 1009938-OPB890T11Z Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Mounting Type: Chassis Mount Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB890T11Z-ND,365-19 33 Base Product Number: OPB890
Request a Quote Datasheet
Description
Win Source Part Number: 1009938-OPB890T11Z Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Mounting Type: Chassis Mount Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB890T11Z-ND,365-19 33 Base Product Number: OPB890
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - 1009938-OPB890T11Z - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
1009938-OPB890T11Z
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output 1009938-OPB890T11Z
Win Source Part Number: 1009938-OPB890T11Z Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output Type: Unamplified Package: Bulk Standard Package: 100 Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 30 mA Current - DC Forward (If) (Max): 50 mA Output Configuration: Phototransistor Sensing Method: Through-Beam Sensing Distance: 0.125" (3.18mm) Mounting Type: Chassis Mount Package / Case: PCB Mount Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: TT Electronics/Optek Technology Other Names: OPB890T11Z-ND,365-19 33 Base Product Number: OPB890

Win Source Part Number: 1009938-OPB890T11Z
Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Type: Unamplified
Package: Bulk
Standard Package: 100
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 30 mA
Current - DC Forward (If) (Max): 50 mA
Output Configuration: Phototransistor
Sensing Method: Through-Beam
Sensing Distance: 0.125" (3.18mm)
Mounting Type: Chassis Mount
Package / Case: PCB Mount
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: TT Electronics/Optek Technology
Other Names: OPB890T11Z-ND,365-1933
Base Product Number: OPB890

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1009938-OPB890T11Z
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Package / Mounting PCB Mount
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
Linear, Compass (ICs) - A1302KUATI-T - ODG (Origin Data Global)
Allegro MicroSystems Inc.
Specs
Sensor Type Magnetic
Package / Mounting Through Hole
View Details
2 suppliers
Optical Rug. Temperature Sensor FC 1585 - 1-FS63RTS-1585 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Temperature sensors & Assembly - Temperature sensors digital - SMT172-TO220 - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
2 suppliers