TT Electronics Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB840W55Z

Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes
Datasheet
Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology - 69K8463 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
69K8463
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology 69K8463
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes

OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 69K8463
Product Name Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14N1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details