The Transmissive Photo Interrupter, part number 61M8108, is a phototransistor-base
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist
Transmissive Photo Interrupter, Phototransistor, 50 mA, 1.7 V, 2 V, 1.27 mm, 3.18 mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Phototransistors |
| Product Number | 69K8462 |
| Product Name | Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology |
| Phototransistor Type | Phototransistor |