TT Electronics Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB840W11Z

Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes
Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology - 69K8461 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
69K8461
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology 69K8461
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes

OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; DC Collector Current:0.5A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 69K8461
Product Name Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Phototransistors in SMT Package - SFH 3600 - OSRAM Opto Semiconductors
Specs
Phototransistor Type Phototransistor
Mounting Option Surface Mount
Peak Wavelength 990 nm (9900 Å)
View Details
Radiation Tolerant Hermetic Silicon Phototransistor - IB14P1 - Isobaud, Inc.
Specs
Phototransistor Type Phototransistor
Material Silicon
Package Type Hermetic 3-pin TO-18
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details