TT Electronics Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant Tt Electronics/optek Technology OPB830W55Z

Description
Transmissive Photo Interrupter, Phototransistor, 50 mA, 1.7 V, 2 V, 1.27 mm, 3.18 mm RoHS Compliant: Yes
Datasheet
Description
Transmissive Photo Interrupter, Phototransistor, 50 mA, 1.7 V, 2 V, 1.27 mm, 3.18 mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant Tt Electronics/optek Technology - 61M8106 - Newark, An Avnet Company
Chicago, IL, United States
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant Tt Electronics/optek Technology
61M8106
Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant Tt Electronics/optek Technology 61M8106
Transmissive Photo Interrupter, Phototransistor, 50 mA, 1.7 V, 2 V, 1.27 mm, 3.18 mm RoHS Compliant: Yes

Transmissive Photo Interrupter, Phototransistor, 50 mA, 1.7 V, 2 V, 1.27 mm, 3.18 mm RoHS Compliant: Yes

Supplier's Site Datasheet
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology - 66K6946 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
66K6946
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology 66K6946
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes

OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Panel / Chassis; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 61M8106
Product Name Transmissive Photo Interrupter, Phototransistor, 50 Ma, 1.7 V, 2 V, 1.27 Mm, 3.18 Mm Rohs Compliant Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
2.5X2.0MM SMD PHOTOTRANSISTOR - AM2520P3C03 - Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details