TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB811L55

Description
SENSOR OPT SLOT PHOTOTRAN PCB MT
Description
SENSOR OPT SLOT PHOTOTRAN PCB MT

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output - OPB811L55 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
OPB811L55
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output OPB811L55
SENSOR OPT SLOT PHOTOTRAN PCB MT

SENSOR OPT SLOT PHOTOTRAN PCB MT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number OPB811L55
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Transistor Output
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 1038477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.2362 inch (6 mm)
View Details
U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.7874 inch (20 mm)
View Details