TT Electronics Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB811L55

Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes
Description
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology - 01C3088 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
01C3088
Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology 01C3088
OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes

OPTOSWITCH, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Gap Width:9.53mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current:20mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 01C3088
Product Name Optoswitch, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-APS2012SP1CCT-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type 0805 (2012 Metric)
Mounting Option Surface Mount
View Details
Phototransistors Reverse mount Type - SML-810TB - ROHM Semiconductor GmbH
Specs
Phototransistor Type Phototransistor
Package Type SMD
Mounting Option Surface Mount
View Details
2 suppliers