Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1331840-OPB743WZ
Category: Sensors, Transducers>Optical Sensors - Reflective - Analog Output
Packaging: Bulk
Standard Package: 100
Mounting: Chassis Mount
Output Type: Phototransistor
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - DC Forward (If) (Max): 40 mA
Sensing Method: Reflective
Sensing Distance: 0.150" (3.81mm)
Temperature Range - Operating: -40°C ~ 80°C
Case / Package: Module, Pre-Wired
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Other Part Number: OPB743WZ-ND,365-2037
Base Product Number: OPB743
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1331840-OPB743WZ |
| Product Name | Sensors, Transducers - Optical Sensors - Reflective - Analog Output |