Manufacturer: Keystone Electronics
Win Source Part Number: 858154-7610
Features: Hole Plug 1.375" (34.93mm) Steel, Nickel Plated Natural
Package: Bulk
Categories: Hardware
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 7326.90.8688
Other Part Number: 36-7610, 7610K, 7610K-ND, 7610K-NDR
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 858154-7610 |
| Product Name | Unclassified - 7610 |