TT Electronics Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB706A OPB706A

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1085181-OPB706A Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 24V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): RPR-220UC30N; OPB706B; OPB706C; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Safety Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1085181-OPB706A Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 24V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): RPR-220UC30N; OPB706B; OPB706C; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Safety Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB706A - 1085181-OPB706A - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB706A
1085181-OPB706A
Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB706A 1085181-OPB706A
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1085181-OPB706A Packaging: Bulk Mounting: Through Hole Output Type: Phototransistor Sensing Method: Reflective Sensing Distance: 0.050" (1.27mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 85°C Maximum Current Collector: 25mA VCEO Maximum Collector-Emitter Breakdown Voltage: 24V Continuous forward current- Max: 50mA Alternative Parts (Cross-Reference): RPR-220UC30N; OPB706B; OPB706C; Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Safety Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1085181-OPB706A
Packaging: Bulk
Mounting: Through Hole
Output Type: Phototransistor
Sensing Method: Reflective
Sensing Distance: 0.050" (1.27mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 85°C
Maximum Current Collector: 25mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 24V
Continuous forward current- Max: 50mA
Alternative Parts (Cross-Reference): RPR-220UC30N; OPB706B; OPB706C;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Automation & Process Control, Safety
Quantity per package: 100

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Reflective - Analog Output - OPB706A - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Reflective - Analog Output
OPB706A
Sensors, Transducers - Optical Sensors - Reflective - Analog Output OPB706A
SENSR OPTO TRANS 1.27MM REFL PCB

SENSR OPTO TRANS 1.27MM REFL PCB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips
Product Number 1085181-OPB706A OPB706A
Product Name Optical Sensors - Optical Sensors - Reflective - Analog Output - OPB706A Sensors, Transducers - Optical Sensors - Reflective - Analog Output
Operating Temperature -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensors, Transducers - KP226N3622XTMA1 - 778013-KP226N3622XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
2 suppliers
Single-Channel Silicon-Based Thermopile - ST150 - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting TO-5
View Details