TT Electronics Slotted Optical Flag Switch; Sensor Output Tt Electronics/optek Technology OPB690

Description
SLOTTED OPTICAL FLAG SWITCH; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: No
Datasheet
Description
SLOTTED OPTICAL FLAG SWITCH; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Slotted Optical Flag Switch; Sensor Output Tt Electronics/optek Technology - 08F2631 - Newark, An Avnet Company
Chicago, IL, United States
Slotted Optical Flag Switch; Sensor Output Tt Electronics/optek Technology
08F2631
Slotted Optical Flag Switch; Sensor Output Tt Electronics/optek Technology 08F2631
SLOTTED OPTICAL FLAG SWITCH; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: No

SLOTTED OPTICAL FLAG SWITCH; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 08F2631
Product Name Slotted Optical Flag Switch; Sensor Output Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Proximity switch - proximity switch - BARTEC
Specs
Sensor Technology Capacitive Proximity Sensor
View Details
Limit Switch Style DC 2/4 & AC 2 Wire - S3153 - Fargo Controls, Inc.
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Rectangular
Operation Distance 0.7874 inch (20 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
EE-SX1330 Photomicrosensor (Transmissive) - EE-SX1330 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1181 inch (3 mm)
View Details
4 suppliers