TT Electronics Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB660T OPB660T

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1021638-OPB660T Packaging: Bulk Type: Unamplified Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 24V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1021638-OPB660T Packaging: Bulk Type: Unamplified Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 24V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB660T - 1021638-OPB660T - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB660T
1021638-OPB660T
Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB660T 1021638-OPB660T
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 1021638-OPB660T Packaging: Bulk Type: Unamplified Mounting: Through Hole Sensing Method: Transmissive Sensing Distance: 0.125" (3.18mm) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 100°C Maximum Current Collector: 30mA VCEO Maximum Collector-Emitter Breakdown Voltage: 24V Continuous forward current- Max: 50mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Quantity per package: 100

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 1021638-OPB660T
Packaging: Bulk
Type: Unamplified
Mounting: Through Hole
Sensing Method: Transmissive
Sensing Distance: 0.125" (3.18mm)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 100°C
Maximum Current Collector: 30mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 24V
Continuous forward current- Max: 50mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1021638-OPB660T
Product Name Optical Sensors - Optical Sensors - Photointerrupters - SlotType - TransistorOutput - OPB660T
Operating Temperature -40 to 100 C (-40 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Based Thermopile Detector - ST60 LCC - Dexter Research Center, Inc.
Specs
Sensor Type Temperature
Applications Industrial
Package / Mounting LCC
View Details
Optical Rug. Temperature Sensor FC 1595 - 1-FS63RTS-1595 - Hottinger Brüel & Kjær A/S
Specs
Sensor Type Temperature
View Details
Capacitive Touch Sensor - capaTEC® - EBE Elektro-Bau-Elemente GmbH
EBE Elektro-Bau-Elemente GmbH
Specs
Applications Medical; Industrial; Consumer
Package / Mounting Surface Mount (SMD)
View Details