TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB626

Description
SENSOR OPTICAL 4.83MM PCB MOUNT
Datasheet
Description
SENSOR OPTICAL 4.83MM PCB MOUNT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB626 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB626
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB626
SENSOR OPTICAL 4.83MM PCB MOUNT

SENSOR OPTICAL 4.83MM PCB MOUNT

Supplier's Site
Optoswitch; Sensor Output Tt Electronics/optek Technology - 52F6164 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Sensor Output Tt Electronics/optek Technology
52F6164
Optoswitch; Sensor Output Tt Electronics/optek Technology 52F6164
OPTOSWITCH; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:OPB626 Series; Input Current:10mA; No. of Channels:1Channels; No. of Pins:5Pins; Output Voltage:18V RoHS Compliant: Yes

OPTOSWITCH; Sensor Output:-; Sensing Range Max:-; Supply Voltage DC Min:-; Supply Voltage DC Max:-; Output Current:-; Product Range:OPB626 Series; Input Current:10mA; No. of Channels:1Channels; No. of Pins:5Pins; Output Voltage:18V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Proximity Sensors Proximity Sensors
Product Number OPB626 52F6164
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output Optoswitch; Sensor Output Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-A1642LK-I1-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 520 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 to 0.3150 inch (4 to 8 mm)
View Details
Proximity sensor - SIEN-M12B-NO-S-L - Festo Corporation
Specs
Operation Distance 0.0787 inch (2 mm)
Switching Frequency 3 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers