TT Electronics Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB617

Description
SENSOR OPTICAL 3.81MM PCB MOUNT
Description
SENSOR OPTICAL 3.81MM PCB MOUNT

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB617 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB617
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB617
SENSOR OPTICAL 3.81MM PCB MOUNT

SENSOR OPTICAL 3.81MM PCB MOUNT

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors
Product Number OPB617
Product Name Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
Switches (Solid State) - 620-1790-1-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Proximity sensor - SIEN-4B-PS-K-L - Festo Corporation
Specs
Operation Distance 0.0315 inch (0.8000 mm)
Repeatability 1.57 mils (40 µm)
Switching Frequency 3 kHz
View Details
2 suppliers