TT Electronics PHOTOLOGIC SLOTTED OPTICAL SWITCH OPB492T11Z

Description
The OPB490 series of Photologic photo integrated circuit switches provide optimum flexibility for the design engineer. Building from a standard housing with a 0.125" (3.18mm) wide slot, the user can specify (1) type and polarity of TTL output, (2) discrete shell material, (3) aperture width, and (4) type of mounting configuration. This device exhibit stable performance over supply voltages ranging from 4.5V to 16V and may be specified as buffered or converted with 10 k ohm pull-up or open collector output. TTL/LSTTL compatible and can drive up to 10 TTL loads. Features: Choice of mounting configuration Choice of aperture Choice of output configuration Choice of opaque or IR transmissive shell material Data rates to 250 kBaud .320" (8.13mm) lead spacing for PC board mount Low power consumption
Description
The OPB490 series of Photologic photo integrated circuit switches provide optimum flexibility for the design engineer. Building from a standard housing with a 0.125" (3.18mm) wide slot, the user can specify (1) type and polarity of TTL output, (2) discrete shell material, (3) aperture width, and (4) type of mounting configuration. This device exhibit stable performance over supply voltages ranging from 4.5V to 16V and may be specified as buffered or converted with 10 k ohm pull-up or open collector output. TTL/LSTTL compatible and can drive up to 10 TTL loads. Features: Choice of mounting configuration Choice of aperture Choice of output configuration Choice of opaque or IR transmissive shell material Data rates to 250 kBaud .320" (8.13mm) lead spacing for PC board mount Low power consumption

Suppliers

Company
Product
Description
Supplier Links
PHOTOLOGIC SLOTTED OPTICAL SWITCH - 70048621 - Allied Electronics, Inc.
Fort Worth, TX, USA
PHOTOLOGIC SLOTTED OPTICAL SWITCH
70048621
PHOTOLOGIC SLOTTED OPTICAL SWITCH 70048621
The OPB490 series of Photologic photo integrated circuit switches provide optimum flexibility for the design engineer. Building from a standard housing with a 0.125" (3.18mm) wide slot, the user can specify (1) type and polarity of TTL output, (2) discrete shell material, (3) aperture width, and (4) type of mounting configuration. This device exhibit stable performance over supply voltages ranging from 4.5V to 16V and may be specified as buffered or converted with 10 k ohm pull-up or open collector output. TTL/LSTTL compatible and can drive up to 10 TTL loads. Features: Choice of mounting configuration Choice of aperture Choice of output configuration Choice of opaque or IR transmissive shell material Data rates to 250 kBaud .320" (8.13mm) lead spacing for PC board mount Low power consumption

The OPB490 series of Photologic photo integrated circuit switches provide optimum flexibility for the design engineer. Building from a standard housing with a 0.125" (3.18mm) wide slot, the user can specify (1) type and polarity of TTL output, (2) discrete shell material, (3) aperture width, and (4) type of mounting configuration. This device exhibit stable performance over supply voltages ranging from 4.5V to 16V and may be specified as buffered or converted with 10 k ohm pull-up or open collector output. TTL/LSTTL compatible and can drive up to 10 TTL loads.
Features:

  • Choice of mounting configuration
  • Choice of aperture
  • Choice of output configuration
  • Choice of opaque or IR transmissive shell material
  • Data rates to 250 kBaud
  • .320" (8.13mm) lead spacing for PC board mount
  • Low power consumption
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Optocouplers
Product Number 70048621
Product Name PHOTOLOGIC SLOTTED OPTICAL SWITCH
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Gate Drivers - 863-SI8235BC-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
View Details
Solid State Relays - 2766023 - RS Components, Ltd.
Specs
Approvals RoHS Compliant
View Details
TRANSISTOR OUTPUT OPTOCOUPLER - 699-HMHA281V - Utmel Electronic Limited
Specs
Input DC; DC
Output Phototransistor; Transistor
Package Type Tube
View Details