TT Electronics Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB492T11Z

Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:10K Pullup; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current Max:20mA RoHS Compliant: Yes
Datasheet
Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:10K Pullup; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current Max:20mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology - 73K1055 - Newark, An Avnet Company
Chicago, IL, United States
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
73K1055
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology 73K1055
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:10K Pullup; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current Max:20mA RoHS Compliant: Yes

OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:10K Pullup; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:0.25mm; Forward Current If:40mA; Reverse Voltage Vr:2V; Forward Voltage:1.7V; Input Current Max:20mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 73K1055
Product Name Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Phototransistors - 754-2210-6-ND - DigiKey
Kingbright Corporation
Specs
Phototransistor Type Phototransistor
Package Type 0805 (2012 Metric)
Mounting Option Surface Mount
View Details
2 suppliers
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details