TT Electronics Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology OPB463T11

Description
Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet
Description
Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology - 01C2998 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology
01C2998
Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology 01C2998
Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes

Optoswitch; Leaded Process Compatible:Yes RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB463T11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB463T11
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB463T11
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors Proximity Sensors
Product Number 01C2998 OPB463T11
Product Name Optoswitch; Leaded Process Compatible Tt Electronics/optek Technology Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Unlock Full Specs
to access all available technical data

Similar Products

Light-intensive controller for very high-speed measurements - confocalDT IFC2466MP - Micro-Epsilon Group
Specs
Body Shape Rectangular
Switching Frequency 0.1000 to 30 kHz
Operating Temperature 41 to 122 F (5 to 50 C)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
EE-SX1161-W11 Photomicrosensor (Transmissive) - EE-SX1161-W11 - Aratas America LLC
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.1260 inch (3.2 mm)
View Details
2 suppliers
Switches (Solid State) - A1140EUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
Electrical Output Current
View Details