TT Electronics Optoswitch; Sensor Output Tt Electronics/optek Technology OPB461L11

Description
Optoswitch; Sensor Output:Open Collector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA RoHS Compliant: Yes
Datasheet
Description
Optoswitch; Sensor Output:Open Collector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Sensor Output Tt Electronics/optek Technology - 01C2987 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Sensor Output Tt Electronics/optek Technology
01C2987
Optoswitch; Sensor Output Tt Electronics/optek Technology 01C2987
Optoswitch; Sensor Output:Open Collector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA RoHS Compliant: Yes

Optoswitch; Sensor Output:Open Collector; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Proximity Sensors
Product Number 01C2987
Product Name Optoswitch; Sensor Output Tt Electronics/optek Technology
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000000275-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Switches (Solid State) - A1201ELHLT-T-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Proximity Sensors - 2093459 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details