TT Electronics Opto Switch, Logic Output; Sensor Output Tt Electronics/optek Technology OPB460N11

Description
OPTO SWITCH, LOGIC OUTPUT; Sensor Output:10K Pullup; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series; SVHC:No SVHC (27-Jun-2018); Aperture Width:0.25mm; RoHS Compliant: Yes
Description
OPTO SWITCH, LOGIC OUTPUT; Sensor Output:10K Pullup; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series; SVHC:No SVHC (27-Jun-2018); Aperture Width:0.25mm; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Optoswitch 01C2984 is part of the OPB460 series of Photologic® photo integrated circuit switches, designed for flexibility in various applications. It offers multiple mounting configurations, including pins or wires, and allows for customization of output configuration, aperture width, and shell material, which can be either opaque or IR transmissive. The device operates over a supply voltage range of 4.5 V to 16.0 V and supports data rates up to 250 kBaud with low power consumption. This product is compatible with TTL and LSTTL logic levels, capable of driving up to 10 TTL loads. It features buffered and inverted output options, with a maximum output current of 14 µA. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The device is RoHS compliant, ensuring it meets environmental standards. Applications include mechanical switch replacement, speed indication, mechanical limit indication, and edge sensing.

Datasheet Summary
Powered by GS/AI

The Optoswitch 01C2984 is part of the OPB460 series of Photologic® photo integrated circuit switches, designed for flexibility in various applications. It offers multiple mounting configurations, including pins or wires, and allows for customization of output configuration, aperture width, and shell material, which can be either opaque or IR transmissive. The device operates over a supply voltage range of 4.5 V to 16.0 V and supports data rates up to 250 kBaud with low power consumption. This product is compatible with TTL and LSTTL logic levels, capable of driving up to 10 TTL loads. It features buffered and inverted output options, with a maximum output current of 14 µA. The operating temperature range is from -40°C to +85°C, making it suitable for various environmental conditions. The device is RoHS compliant, ensuring it meets environmental standards. Applications include mechanical switch replacement, speed indication, mechanical limit indication, and edge sensing.

Suppliers

Company
Product
Description
Supplier Links
Opto Switch, Logic Output; Sensor Output Tt Electronics/optek Technology - 40P0538 - Newark, An Avnet Company
Chicago, IL, United States
Opto Switch, Logic Output; Sensor Output Tt Electronics/optek Technology
40P0538
Opto Switch, Logic Output; Sensor Output Tt Electronics/optek Technology 40P0538
OPTO SWITCH, LOGIC OUTPUT; Sensor Output:10K Pullup; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series; SVHC:No SVHC (27-Jun-2018); Aperture Width:0.25mm; RoHS Compliant: Yes

OPTO SWITCH, LOGIC OUTPUT; Sensor Output:10K Pullup; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series; SVHC:No SVHC (27-Jun-2018); Aperture Width:0.25mm; RoHS Compliant: Yes

Supplier's Site
Optoswitch; Sensor Output Tt Electronics/optek Technology - 01C2984 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Sensor Output Tt Electronics/optek Technology
01C2984
Optoswitch; Sensor Output Tt Electronics/optek Technology 01C2984
Optoswitch; Sensor Output:10K Pullup; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series RoHS Compliant: Yes

Optoswitch; Sensor Output:10K Pullup; Sensing Range Max:-; Supply Voltage DC Min:4.5V; Supply Voltage DC Max:16V; Output Current:14µA; Product Range:OPB460 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output - OPB460N11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
OPB460N11
Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output OPB460N11
SENSOR OPTICAL 3.18MM PCB MOUNT

SENSOR OPTICAL 3.18MM PCB MOUNT

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Proximity Sensors Proximity Sensors
Product Number 40P0538 OPB460N11
Product Name Opto Switch, Logic Output; Sensor Output Tt Electronics/optek Technology Sensors, Transducers - Optical Sensors - Photointerrupters - Slot Type - Logic Output
Power Requirements DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Switches (Solid State) - 620-A1104LLHLX-TCT-ND - DigiKey
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 620 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Diffuse scan - SOEG-RTH-M18-PS-S-2L - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 131 F (-25 to 55 C)
View Details
2 suppliers