TT Electronics Slotted Optical Switches OPB390T51Z

Description
Optek OPB390T51Z Slotted Optical Switch
Request a Quote
Description
Optek OPB390T51Z Slotted Optical Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Slotted Optical Switches - 9087069 - RS Components, Ltd.
Corby, Northants, United Kingdom
Slotted Optical Switches
9087069
Slotted Optical Switches 9087069
Optek OPB390T51Z Slotted Optical Switch

Optek OPB390T51Z Slotted Optical Switch

Supplier's Site
SLOTTED OPTICAL SWITCH - 70048618 - Allied Electronics, Inc.
Fort Worth, TX, USA
SLOTTED OPTICAL SWITCH
70048618
SLOTTED OPTICAL SWITCH 70048618
Each device in this series provides the flexibility of a custom device from a standard product line. Building from a standard housing with a 0.125” (3.175 mm) wide slot, a user can choose aperture width, opaque or IR transmissive housing shell material, PCBoard lead spacing or wires and mounting tab configuration. Housings are made from an opaque grade of injection-molded plastic to minimize sensitivity to both visible and near-infrared light. Discrete shells exposed on the parallel faces inside each device’s throat are made from either IR transmissive plastic (for applications where dust protection is needed) or from opaque plastic with aperture openings (for applications that require maximum protection against ambient light). Applications: Non-contact object sensing Assembly line automation Machine automation Equipment safety Machine safety Features: 0.125” (3.175 mm) slot width Choice of aperture (0.050” or 0.010” width) Choice of opaque or IR transmissive shell material Choice of mounting configurations Choice of lead spacing or wires

Each device in this series provides the flexibility of a custom device from a standard product line. Building from a standard housing with a 0.125” (3.175 mm) wide slot, a user can choose aperture width, opaque or IR transmissive housing shell material, PCBoard lead spacing or wires and mounting tab configuration. Housings are made from an opaque grade of injection-molded plastic to minimize sensitivity to both visible and near-infrared light. Discrete shells exposed on the parallel faces inside each device’s throat are made from either IR transmissive plastic (for applications where dust protection is needed) or from opaque plastic with aperture
openings (for applications that require maximum protection against ambient light).
Applications:

  • Non-contact object sensing
  • Assembly line automation
  • Machine automation
  • Equipment safety
  • Machine safety

Features:

  • 0.125” (3.175 mm) slot width
  • Choice of aperture (0.050” or 0.010” width)
  • Choice of opaque or IR transmissive shell material
  • Choice of mounting configurations
  • Choice of lead spacing or wires
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Optocouplers Optocouplers
Product Number 9087069 70048618
Product Name Slotted Optical Switches SLOTTED OPTICAL SWITCH
Output Phototransistor; Transistor
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Relays - 2577355 - RS Components, Ltd.
Specs
Operating Temperature -40 C (-40 F)
View Details
High Voltage Opto-Diode - OZ100SG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Mounting Option Axial Lead
View Details
Isolators - Gate Drivers - 863-SI8230AB-AS1-ND - DigiKey
Specs
Package Type "16-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Isolation Voltage 2500 volts
View Details