TT Electronics Optoswitch; Input Current Max Tt Electronics/optek Technology OPB380L55Z

Description
Optoswitch; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet
Description
Optoswitch; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; Input Current Max Tt Electronics/optek Technology - 73K1010 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; Input Current Max Tt Electronics/optek Technology
73K1010
Optoswitch; Input Current Max Tt Electronics/optek Technology 73K1010
Optoswitch; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes

Optoswitch; Input Current Max:20mA; Operating Temperature Max:85°C; Operating Temperature Min:-40°C; Output Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 73K1010
Product Name Optoswitch; Input Current Max Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 448-1EDI30I12MFXUMA1TR-ND - DigiKey
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
Mounting Option Surface Mount
Rise Time 0.0090 µs
View Details
High Voltage Opto-Coupler - OC100HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details