TT Electronics Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology OPB365P55

Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes
Datasheet
Description
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology - 01C2940 - Newark, An Avnet Company
Chicago, IL, United States
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
01C2940
Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology 01C2940
OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransist or; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes

OPTICAL SWITCH, 3.18MM, PHOTOTRANSISTOR; Sensor Output:Phototransistor; Sensor Mounting:Through Hole; Gap Width:3.18mm; Aperture Width:1.27mm; Forward Current If:50mA; Reverse Voltage Vr:2V; Forward Voltage:1.3V; Output Current:30mA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Phototransistors
Product Number 01C2940
Product Name Optical Switch, 3.18Mm, Phototransistor; Sensor Output Tt Electronics/optek Technology
Phototransistor Type Phototransistor
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
2.0X1.2MM PHOTOTRANSISTOR - AP2012P3C - Kingbright Corporation
Specs
Phototransistor Type Phototransistor
View Details