TT Electronics Infrared Led, Snap-In Panel Mount; Viewing Angle Tt Electronics/optek Technology OPB100-EZ

Description
INFRARED LED, SNAP-IN PANEL MOUNT; Viewing Angle:25°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.7V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
INFRARED LED, SNAP-IN PANEL MOUNT; Viewing Angle:25°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.7V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Led, Snap-In Panel Mount; Viewing Angle Tt Electronics/optek Technology - 69K8437 - Newark, An Avnet Company
Chicago, IL, United States
Infrared Led, Snap-In Panel Mount; Viewing Angle Tt Electronics/optek Technology
69K8437
Infrared Led, Snap-In Panel Mount; Viewing Angle Tt Electronics/optek Technology 69K8437
INFRARED LED, SNAP-IN PANEL MOUNT; Viewing Angle:25°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.7V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes

INFRARED LED, SNAP-IN PANEL MOUNT; Viewing Angle:25°; Diode Case Style:-; Forward Current If(AV):20mA; Forward Voltage VF Max:1.7V; Rise Time:-; Fall Time tf:-; Operating Temperature Min:-40°C; Operating Temperature Max:80°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 69K8437
Product Name Infrared Led, Snap-In Panel Mount; Viewing Angle Tt Electronics/optek Technology
Viewing Angle 25 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736367 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1300 nm (13000 Å)
View Details
LED Indication - Discrete - 1497-XZCM2CYK53WA-1VFDKR-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
LED White Lighting - 516-4176-2-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers