TT Electronics Led Ring Light, 16 Led, Infrared; Product Range Tt Electronics/optek Technology OPA82T35CZ

Description
LED RING LIGHT, 16 LED, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Ring; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes
Description
LED RING LIGHT, 16 LED, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Ring; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led Ring Light, 16 Led, Infrared; Product Range Tt Electronics/optek Technology - 79M4596 - Newark, An Avnet Company
Chicago, IL, United States
Led Ring Light, 16 Led, Infrared; Product Range Tt Electronics/optek Technology
79M4596
Led Ring Light, 16 Led, Infrared; Product Range Tt Electronics/optek Technology 79M4596
LED RING LIGHT, 16 LED, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Ring; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

LED RING LIGHT, 16 LED, INFRARED; Product Range:-; LED Color:Infrared; Wavelength Typ:850nm; Luminous Flux @ Test:-; Supply Voltage:5V; Power Module Configuration:Ring; Operating Temperature Min:-40°C; Operating Temperature Max:85°C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 79M4596
Product Name Led Ring Light, 16 Led, Infrared; Product Range Tt Electronics/optek Technology
LED Type Infrared; Red; Infrared
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
Specs
LED Type Red; Yellow; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 70 degrees
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 22 degrees
View Details