TT Electronics Optical Sensors - Optical Sensors - Photodiodes - OP999 OP999

Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 811755-OP999 Packaging: Bulk Mounting Style: Through Hole Response Time: 5ns Diode Type: PIN Viewing Angle: 40° Wavelength: 890nm Spectral Range: 500nm ~ 1100nm Current - Dark (Typ): 1nA Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote
Description
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 811755-OP999 Packaging: Bulk Mounting Style: Through Hole Response Time: 5ns Diode Type: PIN Viewing Angle: 40° Wavelength: 890nm Spectral Range: 500nm ~ 1100nm Current - Dark (Typ): 1nA Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - OP999 - 811755-OP999 - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - OP999
811755-OP999
Optical Sensors - Optical Sensors - Photodiodes - OP999 811755-OP999
Manufacturer: TT Electronics/Optek Technology Win Source Part Number: 811755-OP999 Packaging: Bulk Mounting Style: Through Hole Response Time: 5ns Diode Type: PIN Viewing Angle: 40° Wavelength: 890nm Spectral Range: 500nm ~ 1100nm Current - Dark (Typ): 1nA Temperature Range - Operating: -40°C ~ 100°C Voltage - DC Reverse (Vr) (Maximum): 60V Popularity: Low Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited)

Manufacturer: TT Electronics/Optek Technology
Win Source Part Number: 811755-OP999
Packaging: Bulk
Mounting Style: Through Hole
Response Time: 5ns
Diode Type: PIN
Viewing Angle: 40°
Wavelength: 890nm
Spectral Range: 500nm ~ 1100nm
Current - Dark (Typ): 1nA
Temperature Range - Operating: -40°C ~ 100°C
Voltage - DC Reverse (Vr) (Maximum): 60V
Popularity: Low
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)

Buy Now
Diode, Photo, 890Nm; No. Of Pins Tt Electronics/optek Technology - 91F1843 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 890Nm; No. Of Pins Tt Electronics/optek Technology
91F1843
Diode, Photo, 890Nm; No. Of Pins Tt Electronics/optek Technology 91F1843
DIODE, PHOTO, 890NM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; MSL:-RoHS Compliant: Yes

DIODE, PHOTO, 890NM; No. of Pins:2Pins; Diode Case Style:T-1 3/4 (5mm); Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; MSL:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 811755-OP999 91F1843
Product Name Optical Sensors - Optical Sensors - Photodiodes - OP999 Diode, Photo, 890Nm; No. Of Pins Tt Electronics/optek Technology
Diode Type PIN
Unlock Full Specs
to access all available technical data

Similar Products

Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
B48-2 and B48-2T Series B483B-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Axial-Lead Glass-Bodied High Voltage Diode - 1N6515 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 6 volts
View Details