TT Electronics Opto-Sensor, Photodetector; No. Of Pins Tt Electronics/optek Technology OP993

Description
OPTO-SENSOR, PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet
Description
OPTO-SENSOR, PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Opto-Sensor, Photodetector; No. Of Pins Tt Electronics/optek Technology - 42AC0040 - Newark, An Avnet Company
Chicago, IL, United States
Opto-Sensor, Photodetector; No. Of Pins Tt Electronics/optek Technology
42AC0040
Opto-Sensor, Photodetector; No. Of Pins Tt Electronics/optek Technology 42AC0040
OPTO-SENSOR, PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

OPTO-SENSOR, PHOTODETECTOR; No. of Pins:2Pins; Diode Case Style:TO-18; Wavelength of Peak Sensitivity:890nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 42AC0040
Product Name Opto-Sensor, Photodetector; No. Of Pins Tt Electronics/optek Technology
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X100FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 25 volts
View Details
Specs
Diode Applications Rectifier
View Details
2 suppliers
Diodes - Zener - Single - 1N4739ATR - 854311-1N4739ATR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 9.1 V 1 W
View Details
Rectifier Diodes, Type LLD - Model: TS985C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0350 mA
View Details