TT Electronics Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology OP955

Description
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:45°; Dark Current:1000pA; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:45°; Dark Current:1000pA; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology - 91F1841 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology
91F1841
Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology 91F1841
OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:45°; Dark Current:1000pA; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

OPTICAL SENSOR (PHOTODETECTOR - "P-N") PHOTODIODE; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:45°; Dark Current:1000pA; Operating Temperature Min:-40°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 91F1841
Product Name Optical Sensor (Photodetector p-N) Photodiode; No. Of Pins Tt Electronics/optek Technology
Diode Applications Detector
Unlock Full Specs
to access all available technical data

Similar Products

Zener Diodes - 1460564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details
Rectifier Diodes, Type LLD - Model: TS982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details
RF Diodes - 1PS79SB17,115 - 1002485-1PS79SB17,115 - Win Source Electronics
Specs
Diode Type Schottky; RF Diodes; Schottky - Single
Tj 150 C (302 F)
View Details
4 suppliers
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details