TT Electronics Photodiode, Lateral; No. Of Pins Tt Electronics/optek Technology OP950

Description
PHOTODIODE, LATERAL; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet
Description
PHOTODIODE, LATERAL; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photodiode, Lateral; No. Of Pins Tt Electronics/optek Technology - 61M8169 - Newark, An Avnet Company
Chicago, IL, United States
Photodiode, Lateral; No. Of Pins Tt Electronics/optek Technology
61M8169
Photodiode, Lateral; No. Of Pins Tt Electronics/optek Technology 61M8169
PHOTODIODE, LATERAL; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

PHOTODIODE, LATERAL; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:935nm; Angle of Half Sensitivity ±:-; Dark Current:1000pA; Operating Temperature Min:-40°C; Operating Temperature Max:100°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 61M8169
Product Name Photodiode, Lateral; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - Z150FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 20 volts
View Details
B48-2 and B48-2T Series B481H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5234BTR - 854322-1N5234BTR - Win Source Electronics
Specs
Diode Type Zener; Zener Diode 6.2 V 500 mW
View Details
Diode - 32496008 - Radwell International
Fuji Electric Corp. of America
Specs
Diode Type General Purpose
View Details