TT Electronics Optoswitch; No. Of Pins Tt Electronics/optek Technology OP913SL

Description
OPTOSWITCH; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:10°; Dark Current:0.025µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes
Description
OPTOSWITCH; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:10°; Dark Current:0.025µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Optoswitch; No. Of Pins Tt Electronics/optek Technology - 08F3054 - Newark, An Avnet Company
Chicago, IL, United States
Optoswitch; No. Of Pins Tt Electronics/optek Technology
08F3054
Optoswitch; No. Of Pins Tt Electronics/optek Technology 08F3054
OPTOSWITCH; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:10°; Dark Current:0.025µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

OPTOSWITCH; No. of Pins:2Pins; Diode Case Style:TO-5; Wavelength of Peak Sensitivity:900nm; Angle of Half Sensitivity ±:10°; Dark Current:0.025µA; Operating Temperature Min:-65°C; Operating Temperature Max:125°C; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 08F3054
Product Name Optoswitch; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Assembly - SPJ300S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Rectifier; High Voltage
VF 30 volts
View Details
Freewheeling diode - freewheeling-diode-double - BARTEC
Specs
Diode Type General Purpose
Tj -40 to 10 C (-40 to 50 F)
View Details
Diodes, Rectifiers - Single - 12TQ035PBF - 1121238-12TQ035PBF - Win Source Electronics
Specs
Diode Type Schottky
View Details