TT Electronics Photo Diode; No. Of Pins Tt Electronics/optek Technology OP905

Description
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes
Datasheet
Description
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Photo Diode; No. Of Pins Tt Electronics/optek Technology - 01C3656 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode; No. Of Pins Tt Electronics/optek Technology
01C3656
Photo Diode; No. Of Pins Tt Electronics/optek Technology 01C3656
Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes

Photo Diode; No. of Pins:2Pins; Diode Case Style:-; Wavelength of Peak Sensitivity:-; Angle of Half Sensitivity ±:-; Dark Current:-; Operating Temperature Min:-; Operating Temperature Max:100°C; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Diodes
Product Number 01C3656
Product Name Photo Diode; No. Of Pins Tt Electronics/optek Technology
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X200FG - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 28 volts
View Details
B48-2 and B48-2T Series B483H-2 Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N4689TA - 905668-1N4689TA - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type LLD - Model: YG982C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.3 volts
IR 0.0200 mA
View Details