TT Electronics Phototransistors OP803SL

Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1618-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1618-ND
Phototransistors 365-1618-ND
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP803SL - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Phototransistors
OP803SL
Sensors, Transducers - Optical Sensors - Phototransistors OP803SL
Win Source Part Number: 1110809-OP803SL Category: Sensors, Transducers>Optical Sensors - Phototransistors Package: Bulk Orientation: Top View Standard Package: 25 Power - Max: 250 mW Voltage - Collector Emitter Breakdown (Max): 30 V Current - Collector (Ic) (Max): 50 mA Wavelength: 890nm Current - Dark (Id) (Max): 100 nA Mounting Type: Through Hole Package / Case: TO-206AA, TO-18-3 Metal Can Temperature Range - Operating: -65°C ~ 125°C (TA) Alternative Parts (Cross-Reference): OP 803SL; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.7080 Mfr: TT Electronics/Optek Technology Other Names: OP803SL-ND,365-1618 Product Status: Obsolete

Win Source Part Number: 1110809-OP803SL
Category: Sensors, Transducers>Optical Sensors - Phototransistors
Package: Bulk
Orientation: Top View
Standard Package: 25
Power - Max: 250 mW
Voltage - Collector Emitter Breakdown (Max): 30 V
Current - Collector (Ic) (Max): 50 mA
Wavelength: 890nm
Current - Dark (Id) (Max): 100 nA
Mounting Type: Through Hole
Package / Case: TO-206AA, TO-18-3 Metal Can
Temperature Range - Operating: -65°C ~ 125°C (TA)
Alternative Parts (Cross-Reference): OP 803SL;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.7080
Mfr: TT Electronics/Optek Technology
Other Names: OP803SL-ND,365-1618
Product Status: Obsolete

Buy Now Datasheet
Fort Worth, TX, USA
PHOTO TRANSISTOR TO-18
70048590
PHOTO TRANSISTOR TO-18 70048590
PHOTO TRANSISTOR TO-18

PHOTO TRANSISTOR TO-18

Supplier's Site
Sensors, Transducers - Optical Sensors - Phototransistors - OP803SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP803SL
Sensors, Transducers - Optical Sensors - Phototransistors OP803SL
SENSOR PHOTO 890NM TOP TO206AA

SENSOR PHOTO 890NM TOP TO206AA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Allied Electronics, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors Phototransistors
Product Number 365-1618-ND OP803SL 70048590 OP803SL
Product Name Phototransistors Sensors, Transducers - Optical Sensors - Phototransistors PHOTO TRANSISTOR TO-18 Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin TO-18 Through Hole
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Spectral Range 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - BPW38 - Light in Motion LLC
Specs
Phototransistor Type Photodarlington
Material Silicon
Features Dome Lens
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details