TT Electronics Phototransistors OP802SL

Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet
Description
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistors - 365-1617-ND - DigiKey
Thief River Falls, MN, United States
Phototransistors
365-1617-ND
Phototransistors 365-1617-ND
Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Phototransistors 890nm Top View TO-206AA, TO-18-3 Metal Can

Buy Now Datasheet
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology - 08F3033 - Newark, An Avnet Company
Chicago, IL, United States
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology
08F3033
Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology 08F3033
OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V; Output Voltage Max:30VRoHS Compliant: Yes

OPTICAL SENSOR PHOTOTRANSISTOR; Wavelength Typ:-; Viewing Angle:-; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Collector Emitter Voltage V(br)ceo:5V; Output Voltage Max:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Sensors, Transducers - Optical Sensors - Phototransistors - OP802SL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Optical Sensors - Phototransistors
OP802SL
Sensors, Transducers - Optical Sensors - Phototransistors OP802SL
SENSOR PHOTO 890NM TOP TO206AA

SENSOR PHOTO 890NM TOP TO206AA

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Phototransistors Phototransistors Phototransistors
Product Number 365-1617-ND 08F3033 OP802SL
Product Name Phototransistors Optical Sensor Phototransistor; Wavelength Typ Tt Electronics/optek Technology Sensors, Transducers - Optical Sensors - Phototransistors
Phototransistor Type Phototransistor Phototransistor Phototransistor
Package Type TO-206AA, TO-18-3 Metal Can
Mounting Option Plugin Through Hole
Peak Wavelength 890 nm (8900 Å) 890 nm (8900 Å)
Unlock Full Specs
to access all available technical data

Similar Products

Phototransistors - S2829 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Phototransistor Type Phototransistor
Package Type Plastic
Peak Wavelength 800 nm (8000 Å)
View Details
TO-18 Convex Lens Package Hermetic Silicon Photosensor - BPW36 - Light in Motion LLC
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details
Photo FET - LS627 - Linear Systems
Linear Systems
Specs
Phototransistor Type Phototransistor
Power Dissipation 400 milliwatts
Rise Time 30 ns
View Details
Specs
Phototransistor Type Phototransistor
Material Silicon
Features Dome Lens
View Details