The OP599C is a NPN silicon phototransistor in a T-1¾ package with a TO-18 base and dark blue injection-molded plastic casing, designed for applications requiring a narrow receiving angle and precise optical alignment. It has a collector-emitter voltage rating of 30 V, an emitter-collector voltage rating of 5 V, and a continuous collector current of 50 mA. The device operates within a temperature range of -40°C to +100°C and dissipates up to 100 mW. Its on-state collector current ranges from 0.40 mA to unspecified maximum under 5 V bias and 0.25 mW/cm² illumination from an 890 nm GaAlAs emitter. Collector-dark current is ≤100 nA at 10 V. The part is RoHS compliant and meets lead soldering requirements up to 260°C for 5 seconds.
Photo Transistor; Leaded Process Compatible:Yes RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 53H7397 |
| Product Name | Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology |
| Transistor Type | Photo Transistor; Leaded Process Compatible Tt Electronics/optek Technology |