The OP598B is an NPN silicon phototransistor in a TO-18 equivalent package with a 25° viewing angle, designed for non-contact sensing applications. It has a collector-emitter voltage rating of 30 V, an emitter-collector voltage rating of 5 V, a continuous collector current of 50 mA, and a power dissipation of 250 mW. The device operates over a temperature range of -40°C to +100°C and meets RoHS standards. Its on-state collector current under standard test conditions ranges from 5.0 to 10 mA, with a collector-dark current of no more than 100 nA at 10 V. The package is molded in dark blue epoxy with a lead length of 0.75″ and dimensions of 4.67±0.15 mm in height and 4.67±0.15 mm in diameter.
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Transistor Polarity:NPN RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Transistors |
| Product Number | 91F1839 |
| Product Name | Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology |
| Transistor Type | Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology |