TT Electronics Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology OP598A

Description
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The OP598A is an NPN silicon phototransistor in a TO-18 equivalent package with a 25° viewing angle, designed for use in non-contact sensing applications. It has a collector-emitter voltage rating of 30 V, a collector-dark current of up to 100 nA at 10 V, and a collector-emitter saturation voltage of up to 0.40 V under specified lighting conditions. The device operates within a temperature range of -40°C to +100°C, supports a continuous collector current of 50 mA, and dissipates up to 250 mW. It is 100% production tested for correlation with GaAlAs infrared emitters and is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The OP598A is an NPN silicon phototransistor in a TO-18 equivalent package with a 25° viewing angle, designed for use in non-contact sensing applications. It has a collector-emitter voltage rating of 30 V, a collector-dark current of up to 100 nA at 10 V, and a collector-emitter saturation voltage of up to 0.40 V under specified lighting conditions. The device operates within a temperature range of -40°C to +100°C, supports a continuous collector current of 50 mA, and dissipates up to 250 mW. It is 100% production tested for correlation with GaAlAs infrared emitters and is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology - 08F3026 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology
08F3026
Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology 08F3026
TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 890NM, TO-18-2; Wavelength Typ:890nm; Viewing Angle:-; Power Consumption:250mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:100µA; Output Voltage Max:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Transistors
Product Number 08F3026
Product Name Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology
Transistor Type Transistor, Photo, Npn, 890Nm, To-18-2; Wavelength Typ Tt Electronics/optek Technology
Unlock Full Specs
to access all available technical data

Similar Products

CSD16408Q5 N-Channel NexFET? Power MOSFET - CSD16408Q5 - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers
Transistor - 4700471 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
TRANSISTORS - Transistors (BJT) - Single - 2SA1610-T2-A - 906305-2SA1610-T2-A - Win Source Electronics
Specs
Transistor Type Bipolar RF
Package Type SOT3
View Details
QUAD/DUAL N-CHANNEL ENHANCEMENT MODE EPAD® PRECISION MATCHED PAIR MOSFET ARRAY - ALD110914PAL - Advanced Linear Devices, Inc.
Specs
Transistor Type MOSFET
Polarity N-Channel
Package Type PDIP8
View Details
3 suppliers