TT Electronics Transistor, Photo, Npn, 935Nm, Plcc-2; Wavelength Typ Tt Electronics/optek Technology OP580DA

Description
TRANSISTOR, PHOTO, NPN, 935NM, PLCC-2; Wavelength Typ:935nm; Viewing Angle:100°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Angle of Half Sensitivity ±:100° RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 935NM, PLCC-2; Wavelength Typ:935nm; Viewing Angle:100°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Angle of Half Sensitivity ±:100° RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 935Nm, Plcc-2; Wavelength Typ Tt Electronics/optek Technology - 99M0701 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 935Nm, Plcc-2; Wavelength Typ Tt Electronics/optek Technology
99M0701
Transistor, Photo, Npn, 935Nm, Plcc-2; Wavelength Typ Tt Electronics/optek Technology 99M0701
TRANSISTOR, PHOTO, NPN, 935NM, PLCC-2; Wavelength Typ:935nm; Viewing Angle:100°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Angle of Half Sensitivity ±:100° RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 935NM, PLCC-2; Wavelength Typ:935nm; Viewing Angle:100°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Angle of Half Sensitivity ±:100° RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 99M0701
Product Name Transistor, Photo, Npn, 935Nm, Plcc-2; Wavelength Typ Tt Electronics/optek Technology
Peak Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-LLS-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details