TT Electronics Optocoupler; Wavelength Typ Tt Electronics/optek Technology OP560C

Description
OPTOCOUPLER; Wavelength Typ:935nm; Viewing Angle:28°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:9.8mA; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER; Wavelength Typ:935nm; Viewing Angle:28°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:9.8mA; Operating Temperature Max:100°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler; Wavelength Typ Tt Electronics/optek Technology - 01C3611 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler; Wavelength Typ Tt Electronics/optek Technology
01C3611
Optocoupler; Wavelength Typ Tt Electronics/optek Technology 01C3611
OPTOCOUPLER; Wavelength Typ:935nm; Viewing Angle:28°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:9.8mA; Operating Temperature Max:100°C RoHS Compliant: Yes

OPTOCOUPLER; Wavelength Typ:935nm; Viewing Angle:28°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Input Current Max:9.8mA; Operating Temperature Max:100°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 01C3611
Product Name Optocoupler; Wavelength Typ Tt Electronics/optek Technology
Peak Wavelength 935 nm (9350 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736277 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.8 x 3.8 x 0.9mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
High brightness chip LED with reflector - SML-Z14YT(A) - ROHM Semiconductor GmbH
Specs
LED Package: 2.8x3.5 (t=2.05)
LED Type Yellow
Peak Wavelength 589 nm (5890 Å)
View Details
2 suppliers
Specs
Viewing Angle 120 degrees
View Details